The SiT8208 is a programmable LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability of ±10 to ±50 ppm, ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), and industrial or extended commercial temperature range operation. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and is a pin-to-pin replacement for quartz-based oscillators. The device operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, has a low standby current, and is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-21-25E-30.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |