The SiT8208 is an LVCMOS/LVTTL oscillator for precision timing in computing, storage, networking, and telecom systems. It generates any frequency from 1 to 80 MHz with ±10 to ±50 ppm stability and 0.5 ps phase jitter (12 kHz-20 MHz). Available in 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm 4-pin packages, it operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperatures. Supply voltage ranges from 1.8 to 3.3 V, with current consumption of 29 to 33 mA at 20 MHz. It is pin-compatible with quartz oscillators, supports OE and ST control, and exceeds 500 million hour MTBF. RoHS and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-21-18E-80.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |