SiTime Corporation 1 to 26 MHz Oscillators SiT8021AIPJ4-XXS-15.000000

Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8021 is an ultra-small, ultra-low power oscillator designed for wearable, IoT, and mobile applications, offering a frequency range of 1 to 26 MHz with stability as low as ±50 ppm. It operates from 1.62 V to 3.63 V and consumes 60 µA at 3.072 MHz with no load. The device is housed in a 1.5 mm × 0.8 mm package and weighs 1.28 mg, with an operating temperature range of -40°C to 85°C. It features programmable output drive strength, RoHS and REACH compliance, and includes standby mode with current consumption below 1.5 µA. Startup time is up to 150 ms, and RMS period jitter is ≤110 ps at 6.144 MHz.

Datasheet Summary
Powered by GS/AI

The SiT8021 is an ultra-small, ultra-low power oscillator designed for wearable, IoT, and mobile applications, offering a frequency range of 1 to 26 MHz with stability as low as ±50 ppm. It operates from 1.62 V to 3.63 V and consumes 60 µA at 3.072 MHz with no load. The device is housed in a 1.5 mm × 0.8 mm package and weighs 1.28 mg, with an operating temperature range of -40°C to 85°C. It features programmable output drive strength, RoHS and REACH compliance, and includes standby mode with current consumption below 1.5 µA. Startup time is up to 150 ms, and RMS period jitter is ≤110 ps at 6.144 MHz.

Suppliers

Company
Product
Description
Supplier Links
1 to 26 MHz Oscillators - SiT8021AIPJ4-XXS-15.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 26 MHz Oscillators
SiT8021AIPJ4-XXS-15.000000
1 to 26 MHz Oscillators SiT8021AIPJ4-XXS-15.000000
1 to 26 MHz, Ultra-Small µPower Oscillator

1 to 26 MHz, Ultra-Small µPower Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8021AIPJ4-XXS-15.000000
Product Name 1 to 26 MHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AC-H5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-8.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-1027-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details