16MHz XO (Standard) LVCMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 4-UFBGA, CSPBGA
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1473-SIT8021AC-J4-XXS-16.000000-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-UFBGA, CSPBGA |
| Frequency Stability | 100 ppm |