SiTime Corporation 1 to 26 MHz Oscillators SiT8021AC-J3-XXS-15.000000

Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8021 is a 1 to 26 MHz ultra-small µPower oscillator with a 1.5 mm x 0.8 mm package and a weight of 1.28 mg. It consumes 60 µA at 3.072 MHz and 1.8 V, and operates over temperatures from -40°C to 85°C with frequency stability as low as ±50 ppm. The device supports programmable output drive strength, has a supply voltage range of 1.62 V to 3.63 V, and is RoHS and REACH compliant. Output is LVCMOS with a duty cycle of 45% to 55%.

Datasheet Summary
Powered by GS/AI

The SiT8021 is a 1 to 26 MHz ultra-small µPower oscillator with a 1.5 mm x 0.8 mm package and a weight of 1.28 mg. It consumes 60 µA at 3.072 MHz and 1.8 V, and operates over temperatures from -40°C to 85°C with frequency stability as low as ±50 ppm. The device supports programmable output drive strength, has a supply voltage range of 1.62 V to 3.63 V, and is RoHS and REACH compliant. Output is LVCMOS with a duty cycle of 45% to 55%.

Suppliers

Company
Product
Description
Supplier Links
1 to 26 MHz Oscillators - SiT8021AC-J3-XXS-15.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 26 MHz Oscillators
SiT8021AC-J3-XXS-15.000000
1 to 26 MHz Oscillators SiT8021AC-J3-XXS-15.000000
1 to 26 MHz, Ultra-Small µPower Oscillator

1 to 26 MHz, Ultra-Small µPower Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8021AC-J3-XXS-15.000000
Product Name 1 to 26 MHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1534AC-J5-DCC-00.001ECT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AI-JE-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-30096-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details