SiTime Corporation 1 to 26 MHz Oscillators SIT8021AC-J3-18S-6.000000

Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote Datasheet
Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 to 26 MHz Oscillators - SIT8021AC-J3-18S-6.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 26 MHz Oscillators
SIT8021AC-J3-18S-6.000000
1 to 26 MHz Oscillators SIT8021AC-J3-18S-6.000000
1 to 26 MHz, Ultra-Small µPower Oscillator

1 to 26 MHz, Ultra-Small µPower Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8021AC-J3-18S-6.000000
Product Name 1 to 26 MHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-31295-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1552AI-JE-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.100000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AI-JE-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details