The SiT8021 is a 1 to 26 MHz ultra-small, ultra-low-power oscillator designed for battery-operated wearable, IoT, and mobile devices. It is packaged in a 1.5 mm x 0.8 mm CSP package and weighs 1.28 mg. Operating from 1.62 V to 3.63 V, it consumes 60 µA at 3.072 MHz and 160 µA at 12 MHz with no load. Frequency stability is ±50 ppm over the industrial temperature range of -40°C to 85°C. It features programmable output drive strength, low jitter, and complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free.
1 to 26 MHz, Ultra-Small µPower Oscillator
MEMS OSC XO 10.0000MHZ LVCMOS SM
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8021AC-J3-18S-10.000000 | 1473-SIT8021AC-J3-18S-10.000000-ND |
| Product Name | 1 to 26 MHz Oscillators | Oscillators |
| Package / Form Factor | 1.5x0.8 | Surface Mount; 4-UFBGA, CSPBGA |
| Frequency | 10 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |