SiTime Corporation 1 to 26 MHz Oscillators SiT8021A-J4-0006

Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote Datasheet
Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 to 26 MHz Oscillators - SiT8021A-J4-0006 - SiTime Corporation
Santa Clara, CA, United States
1 to 26 MHz Oscillators
SiT8021A-J4-0006
1 to 26 MHz Oscillators SiT8021A-J4-0006
1 to 26 MHz, Ultra-Small µPower Oscillator

1 to 26 MHz, Ultra-Small µPower Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8021A-J4-0006
Product Name 1 to 26 MHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JE-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.75E-4 MHz
Frequency Stability 50 ppm
View Details