SiTime Corporation 1 to 26 MHz Oscillators SiT8021A-J4-0005

Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote Datasheet
Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 to 26 MHz Oscillators - SiT8021A-J4-0005 - SiTime Corporation
Santa Clara, CA, United States
1 to 26 MHz Oscillators
SiT8021A-J4-0005
1 to 26 MHz Oscillators SiT8021A-J4-0005
1 to 26 MHz, Ultra-Small µPower Oscillator

1 to 26 MHz, Ultra-Small µPower Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8021A-J4-0005
Product Name 1 to 26 MHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1534AC-H5-DCC-00.001QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0025.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0250 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.007000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.00E-6 MHz
Frequency Stability 50 ppm
View Details