SiTime Corporation 1 to 26 MHz Oscillators SiT8021A-J4-0002

Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Description
1 to 26 MHz, Ultra-Small µPower Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8021 is an ultra-small, ultra-low power oscillator designed for wearable, IoT, and mobile applications, offering a frequency range of 1 to 26 MHz with ±50 ppm frequency stability and operating temperature from -40°C to 85°C. It is packaged in a 1.5 mm x 0.8 mm CSP footprint and weighs 1.28 mg. The device consumes 60 µA at 3.072 MHz with a 1.8 V supply and supports programmable output drive strength to optimize EMI or load driving. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. Startup time is up to 150 ms, and standby current is 1.5 µA maximum. The part meets JESD22-A115 (2000 V HBM) and JESD22-C101 (750 V CDM) ESD standards and is rated for mechanical shock up to 10,000 g and vibration up to 70 g.

Datasheet Summary
Powered by GS/AI

The SiT8021 is an ultra-small, ultra-low power oscillator designed for wearable, IoT, and mobile applications, offering a frequency range of 1 to 26 MHz with ±50 ppm frequency stability and operating temperature from -40°C to 85°C. It is packaged in a 1.5 mm x 0.8 mm CSP footprint and weighs 1.28 mg. The device consumes 60 µA at 3.072 MHz with a 1.8 V supply and supports programmable output drive strength to optimize EMI or load driving. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. Startup time is up to 150 ms, and standby current is 1.5 µA maximum. The part meets JESD22-A115 (2000 V HBM) and JESD22-C101 (750 V CDM) ESD standards and is rated for mechanical shock up to 10,000 g and vibration up to 70 g.

Suppliers

Company
Product
Description
Supplier Links
1 to 26 MHz Oscillators - SiT8021A-J4-0002 - SiTime Corporation
Santa Clara, CA, United States
1 to 26 MHz Oscillators
SiT8021A-J4-0002
1 to 26 MHz Oscillators SiT8021A-J4-0002
1 to 26 MHz, Ultra-Small µPower Oscillator

1 to 26 MHz, Ultra-Small µPower Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8021A-J4-0002
Product Name 1 to 26 MHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Super-TCXOs - SCT5358AE-FS-33N0-25 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 25 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0076.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0760 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0025.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SIT1552AI-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details