SiTime Corporation LVCMOS Oscillators SiT8009BIT22-28E-115.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power oscillator offering frequencies from 115 to 137 MHz with LVCMOS/HCMOS output, available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates over industrial temperature ranges from -40°C to 85°C, supports supply voltages of 1.8 V, 2.5 V, 2.8 V, 3.0 V, and 3.3 V, and consumes 4.9 mA typical at 1.8 V and 125 MHz. The device features a 5 ms startup time, standby mode with currents as low as 0.6 µA, and ±20 ppm frequency stability inclusive of initial tolerance, aging, and temperature variations. It complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free. Pin-compatible with quartz XOs, it is suitable for networking, embedded systems, and high-speed interfaces such as Ethernet, PCIe, and DDR.

Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power oscillator offering frequencies from 115 to 137 MHz with LVCMOS/HCMOS output, available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates over industrial temperature ranges from -40°C to 85°C, supports supply voltages of 1.8 V, 2.5 V, 2.8 V, 3.0 V, and 3.3 V, and consumes 4.9 mA typical at 1.8 V and 125 MHz. The device features a 5 ms startup time, standby mode with currents as low as 0.6 µA, and ±20 ppm frequency stability inclusive of initial tolerance, aging, and temperature variations. It complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free. Pin-compatible with quartz XOs, it is suitable for networking, embedded systems, and high-speed interfaces such as Ethernet, PCIe, and DDR.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009BIT22-28E-115.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009BIT22-28E-115.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - SIT1566AI-JE-DCC-32.768-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.007000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.00E-6 MHz
Frequency Stability 50 ppm
View Details