SiTime Corporation LVCMOS Oscillators SiT8009BIT13-28E-125.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8009BIT13-28E-125.000000 is a high-frequency, low-power LVCMOS oscillator operating at 125 MHz with a supply voltage of 2.8 V, offering ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. It consumes 4.9 mA typical current at 1.8 V and features a 5 ms startup time, standby mode with 1.4 µA typical current, and industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, with LVCMOS output compatible with 1.8 V to 3.63 V supplies and output rise/fall times under 2.5 ns. Jitter is as low as 1.9 ps RMS at 125 MHz under specified conditions.

Datasheet Summary
Powered by GS/AI

The SiT8009BIT13-28E-125.000000 is a high-frequency, low-power LVCMOS oscillator operating at 125 MHz with a supply voltage of 2.8 V, offering ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. It consumes 4.9 mA typical current at 1.8 V and features a 5 ms startup time, standby mode with 1.4 µA typical current, and industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, with LVCMOS output compatible with 1.8 V to 3.63 V supplies and output rise/fall times under 2.5 ns. Jitter is as low as 1.9 ps RMS at 125 MHz under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009BIT13-28E-125.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009BIT13-28E-125.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.120000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.20E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534A-H5-0001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SiT1532A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details