SiTime Corporation LVCMOS Oscillators SiT8009BIB83-33E-125.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power LVCMOS/HCMOS oscillator designed as a pin-to-pin replacement for quartz oscillators, offering frequency stability as low as ±20 ppm and operating temperatures from -40°C to 85°C. It supports output frequencies from 115 to 137 MHz with a typical current consumption of 4.9 mA at 1.8 V and features standby mode for extended battery life. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm configurations, and has a startup time of 5 ms. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power LVCMOS/HCMOS oscillator designed as a pin-to-pin replacement for quartz oscillators, offering frequency stability as low as ±20 ppm and operating temperatures from -40°C to 85°C. It supports output frequencies from 115 to 137 MHz with a typical current consumption of 4.9 mA at 1.8 V and features standby mode for extended battery life. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm configurations, and has a startup time of 5 ms. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009BIB83-33E-125.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009BIB83-33E-125.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534ACPJ5-AA3-00.002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-6 MHz
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.760000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.60E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30162-1-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details