The SiT8009B is a high-frequency, low-power LVCMOS/HCMOS oscillator with a frequency range of 115 to 137 MHz, designed as a drop-in replacement for quartz-based XOs. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating temperature ranges from -40°C to 85°C for industrial use, with typical current consumption of 4.9 mA at 1.8 V and 5.5 mA at 2.5 V. It features a 5 ms startup time, standby mode with current as low as 0.6 μA at 1.8 V, and total frequency stability of ±20 ppm. The device is RoHS and REACH compliant, and meets MIL-STD-883F and JESD22 environmental standards.
115 to 137 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8009BI-82-33E-125.007000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |