SiTime Corporation LVCMOS Oscillators SiT8009BI-12-18E-133.330000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power LVCMOS/HCMOS oscillator for applications requiring precise timing, such as network switches, routers, and embedded systems. It operates over frequency ranges from 115 to 137 MHz and supports supply voltages of 1.8 V, 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device offers ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C and consumes 4.9 mA typical at 1.8 V and 125 MHz. It includes standby mode with current as low as 0.6 µA and a fast 5 ms startup time. The oscillator is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The part meets MIL-STD-883F for mechanical shock and vibration and JESD22 for temperature cycling, with MSL1 moisture sensitivity rating.

Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power LVCMOS/HCMOS oscillator for applications requiring precise timing, such as network switches, routers, and embedded systems. It operates over frequency ranges from 115 to 137 MHz and supports supply voltages of 1.8 V, 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device offers ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C and consumes 4.9 mA typical at 1.8 V and 125 MHz. It includes standby mode with current as low as 0.6 µA and a fast 5 ms startup time. The oscillator is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The part meets MIL-STD-883F for mechanical shock and vibration and JESD22 for temperature cycling, with MSL1 moisture sensitivity rating.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009BI-12-18E-133.330000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009BI-12-18E-133.330000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.123000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.23E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - SIT1552AI-JE-D14-32.768E-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details