SiTime Corporation LVCMOS Oscillators SiT8009BCR12-30E-115.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power oscillator designed as a pin-to-pin drop-in replacement for quartz-based XOs, with a frequency range of 115 to 137 MHz and LVCMOS/HCMOS-compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating over -40°C to 85°C, it consumes 4.9 mA typical at 1.8 V and supports supply voltages from 1.62 V to 3.63 V. It features a 5 ms startup time, standby current as low as 0.6 µA at 1.8 V, and frequency stability of ±20 ppm inclusive of aging, temperature, and supply variations. It complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power oscillator designed as a pin-to-pin drop-in replacement for quartz-based XOs, with a frequency range of 115 to 137 MHz and LVCMOS/HCMOS-compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating over -40°C to 85°C, it consumes 4.9 mA typical at 1.8 V and supports supply voltages from 1.62 V to 3.63 V. It features a 5 ms startup time, standby current as low as 0.6 µA at 1.8 V, and frequency stability of ±20 ppm inclusive of aging, temperature, and supply variations. It complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009BCR12-30E-115.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009BCR12-30E-115.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552A-J1-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.064 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 6.40E-5 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1534AC-H5-AA3-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details