SiTime Corporation LVCMOS Oscillators SiT8009BC-83-33E-125.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT8009B is a high-frequency, low-power LVCMOS/HCMOS oscillator with a frequency range of 115 to 137 MHz, designed as a drop-in replacement for quartz-based XOs. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm and consumes 4.9 mA typical at 1.8 V. Available in industry-standard packages measuring 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it features a 5 ms startup time and includes standby mode for reduced power consumption. The device supports supply voltages from 1.62 V to 3.63 V and meets RoHS and REACH compliance standards.

Datasheet Summary
Powered by GS/AI

SiT8009B is a high-frequency, low-power LVCMOS/HCMOS oscillator with a frequency range of 115 to 137 MHz, designed as a drop-in replacement for quartz-based XOs. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm and consumes 4.9 mA typical at 1.8 V. Available in industry-standard packages measuring 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it features a 5 ms startup time and includes standby mode for reduced power consumption. The device supports supply voltages from 1.62 V to 3.63 V and meets RoHS and REACH compliance standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009BC-83-33E-125.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009BC-83-33E-125.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JF-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.007830 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 4.00E-6 MHz
Frequency Stability 100 ppm
View Details