The SiT8009B is a high-frequency, low-power oscillator with an output frequency range of 115 to 137 MHz, designed as a drop-in replacement for quartz-based XOs. It offers frequency stability as tight as ±20 ppm and operates over industrial temperature ranges from -40°C to 85°C. The device consumes 4.9 mA typical at 1.8 V and includes standby mode to extend battery life. It features a fast 5 ms startup time and LVCMOS/HCMOS-compati
115 to 137 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8009BC-11-XXE-125.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |