SiTime Corporation LVCMOS Oscillators SiT8009AC-33-33E-125.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power MEMS oscillator designed as a pin-to-pin replacement for quartz-based XOs, operating from 115 to 137 MHz with LVCMOS/HCMOS output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, 3.0 V, and 3.3 V, consuming 4.9 mA typical at 1.8 V and 125 MHz. It offers frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to +85°C, with a 5 ms startup time and standby current as low as 0.6 µA at 1.8 V. The oscillator is RoHS and REACH compliant and meets MIL-STD-883F and JESD22 environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT8009B is a high-frequency, low-power MEMS oscillator designed as a pin-to-pin replacement for quartz-based XOs, operating from 115 to 137 MHz with LVCMOS/HCMOS output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, 3.0 V, and 3.3 V, consuming 4.9 mA typical at 1.8 V and 125 MHz. It offers frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to +85°C, with a 5 ms startup time and standby current as low as 0.6 µA at 1.8 V. The oscillator is RoHS and REACH compliant and meets MIL-STD-883F and JESD22 environmental standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009AC-33-33E-125.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009AC-33-33E-125.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0036.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details