SiTime Corporation LVCMOS Oscillators SiT8009AC-22-25E-125.000000

Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Description
115 to 137 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT8009B is a high-frequency, low-power LVCMOS/HCMOS oscillator designed as a drop-in replacement for quartz-based XOs, with operating frequencies from 115 to 137 MHz. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over industrial temperature ranges from -40°C to 85°C, with a typical current consumption of 4.9 mA at 1.8 V and 125 MHz. It features a 5 ms startup time, standby mode with sub-microamp current draw, and ±20 ppm frequency stability over temperature, voltage, and aging. Output duty cycle is 45-55%, with rise and fall times between 0.8 and 2.5 ns depending on supply voltage. It is RoHS and REACH compliant, and includes OE and ST pins for output enable and standby control. The part meets MIL-STD-883F and JESD22 environmental standards with MSL1 solderability rating.

Datasheet Summary
Powered by GS/AI

SiT8009B is a high-frequency, low-power LVCMOS/HCMOS oscillator designed as a drop-in replacement for quartz-based XOs, with operating frequencies from 115 to 137 MHz. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over industrial temperature ranges from -40°C to 85°C, with a typical current consumption of 4.9 mA at 1.8 V and 125 MHz. It features a 5 ms startup time, standby mode with sub-microamp current draw, and ±20 ppm frequency stability over temperature, voltage, and aging. Output duty cycle is 45-55%, with rise and fall times between 0.8 and 2.5 ns depending on supply voltage. It is RoHS and REACH compliant, and includes OE and ST pins for output enable and standby control. The part meets MIL-STD-883F and JESD22 environmental standards with MSL1 solderability rating.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8009AC-22-25E-125.000000 - SiTime Corporation
Santa Clara, CA, United States
115 to 137 MHz, Low Power Oscillator

115 to 137 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8009AC-22-25E-125.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0200.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2003 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1534AI-H4-DCC-00.256G - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.56E-4 MHz
View Details
32 kHz TCXOs - SiT1552AI-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0334.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3340 MHz
Frequency Stability 50 ppm
View Details