The SiT8008B is a low power programmable oscillator supporting frequencies from 1 MHz to 110 MHz with accuracy to six decimal places, operating from 1.62 V to 3.63 V and consuming 3.5 mA typical at 1.8 V. It offers frequency stability as low as ±20 ppm over the industrial temperature range of -40°C to 85°C, includes standby mode with consumption as low as 0.2 μA, and features a 5 ms startup time with LVCMOS/HCMOS output. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction. It is pin-compatible with quartz-based XOs and suitable for applications including SSDs, IP cameras, and high-speed serial protocols.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BIT72-33S-12.288000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |