The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm over the operating temperature range of -40°C to 85°C. It operates from a supply voltage of 1.62 V to 3.63 V, draws 3.5 mA typical at 1.8 V and 20 MHz, and has a startup time of 5 ms. Standby current is as low as 0.2 µA with Vdd_1.8. The device provides LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BIT32-YYS-1.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |