The SiT8008B is a low-power programmable oscillator that generates frequencies from 1 MHz to 110 MHz with accuracy to six decimal places and serves as a pin-to-pin replacement for quartz-based XOs. It operates over a temperature range of -40°C to 85°C, with typical current consumption of 3.5 mA at 1.8 V and standby current as low as 0.2 µA. The device provides LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BIR81-33E-8.192000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |