SiTime Corporation LVCMOS Oscillators SiT8008BIR72-30N-55.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator offering frequencies between 1 MHz and 110 MHz with frequency stability as low as ±20 ppm, operating over a temperature range of -40°C to 85°C. It consumes 3.5 mA typical at 1.8 V and supports supply voltages from 1.62 V to 3.63 V. The device features LVCMOS/HCMOS compatible output, a 5 ms startup time, and standby mode for reduced power consumption. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. RoHS and REACH compliant, it is designed for applications such as DSC, DVR, IP cameras, tablets, SSDs, and high-speed serial interfaces like USB, SATA, and Ethernet.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator offering frequencies between 1 MHz and 110 MHz with frequency stability as low as ±20 ppm, operating over a temperature range of -40°C to 85°C. It consumes 3.5 mA typical at 1.8 V and supports supply voltages from 1.62 V to 3.63 V. The device features LVCMOS/HCMOS compatible output, a 5 ms startup time, and standby mode for reduced power consumption. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. RoHS and REACH compliant, it is designed for applications such as DSC, DVR, IP cameras, tablets, SSDs, and high-speed serial interfaces like USB, SATA, and Ethernet.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BIR72-30N-55.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BIR72-30N-55.000000
LVCMOS Oscillators SiT8008BIR72-30N-55.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BIR72-30N-55.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1534AC-J5-DCC-00.256DTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0090.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532A-J4-0002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - SIT1552AI-JE-DCC-32.768E - 794410-SIT1552AI-JE-DCC-32.768E - Win Source Electronics
Specs
Oscillator Type TCXO; MEMS TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
2 suppliers