SiTime Corporation LVCMOS Oscillators SiT8008BIR32-25E-100.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator providing frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm, operating from -40°C to 85°C, and consuming 3.5 mA typical at 1.8 V. It features LVCMOS/HCMOS output, a 5 ms startup time, and standby mode with current as low as 0.2 µA. The device supports supply voltages from 1.62 V to 3.63 V and is available in industry-standard packages including 3.2 x 2.5 mm. It is RoHS and REACH compliant, with no lead, halogen, or antimony.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator providing frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm, operating from -40°C to 85°C, and consuming 3.5 mA typical at 1.8 V. It features LVCMOS/HCMOS output, a 5 ms startup time, and standby mode with current as low as 0.2 µA. The device supports supply voltages from 1.62 V to 3.63 V and is available in industry-standard packages including 3.2 x 2.5 mm. It is RoHS and REACH compliant, with no lead, halogen, or antimony.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BIR32-25E-100.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BIR32-25E-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.256 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.56E-4 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0050.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0500 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.105000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.05E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0001.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-3 MHz
Frequency Stability 50 ppm
View Details