The SiT8008B is a low power programmable oscillator capable of generating any frequency between 1 MHz and 110 MHz with accuracy to six decimal places. It offers a 100% pin-to-pin replacement for quartz XO devices, with frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C. Operating from a supply voltage of 1.62 V to 3.63 V, it consumes 3.5 mA typical at 1.8 V and includes standby mode to reduce power. The oscillator features fast 5 ms startup time, LVCMOS/HCMOS compatible output, and industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BIR21-28S-110.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |