SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operating temperature range of -40°C to 85°C. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and includes standby mode with current as low as 0.2 µA. It features a 5 ms startup time, LVCMOS/HCMOS compatible output, and meets RoHS and REACH compliance standards. The part number SiT8008BIL72-25E-24.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BIL72-25E-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |