SiTime Corporation LVCMOS Oscillators SiT8008BIF71-33E-100.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT8008BIF71-33E-100.000000 is a low power programmable oscillator generating a 100 MHz LVCMOS output with ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. It operates from a 2.97 V to 3.63 V supply, consumes 3.5 mA typical at 1.8 V, and offers a 5 ms startup time. The device uses a 5.0 x 3.2 mm surface-mount package, fits standard XO footprints, and includes standby mode to reduce current to 4.3 µA. It is RoHS and REACH compliant, with output rise/fall times of 2.7 ns maximum under full supply voltage.

Datasheet Summary
Powered by GS/AI

SiT8008BIF71-33E-100.000000 is a low power programmable oscillator generating a 100 MHz LVCMOS output with ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. It operates from a 2.97 V to 3.63 V supply, consumes 3.5 mA typical at 1.8 V, and offers a 5 ms startup time. The device uses a 5.0 x 3.2 mm surface-mount package, fits standard XO footprints, and includes standby mode to reduce current to 4.3 µA. It is RoHS and REACH compliant, with output rise/fall times of 2.7 ns maximum under full supply voltage.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BIF71-33E-100.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BIF71-33E-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-18E-0025.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30090-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.256 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.56E-4 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0300.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3000 MHz
Frequency Stability 50 ppm
View Details