The SiT8008B is a low-power programmable oscillator providing any frequency between 1 MHz and 110 MHz with ±20 ppm frequency stability, compliant with LVCMOS/HCMOS output standards. It operates over a temperature range of -40°C to 85°C with supply voltage options from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. The device features a 5 ms startup time, standby current as low as 0.2 µA, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, and supports OE and ST pin control for output enable and standby modes.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8008BIF12-33E-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |