The SiT8008B is a low power programmable oscillator providing output frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates from -40°C to 85°C and supports supply voltages between 1.62 V and 3.63 V with typical current consumption of 3.5 mA at 1.8 V. The device features fast 5 ms startup time, standby mode with current as low as 0.2 μA, and LVCMOS/HCMOS compatible output. It is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, with no Pb, halogens, or antimony. It meets MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BIE72-33S-100.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |