SiTime Corporation LVCMOS Oscillators SiT8008BIE11-33E-3.072000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator supporting frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates from -40°C to 85°C and supplies a LVCMOS/HCMOS-compatible output. The device supports supply voltages from 1.62 V to 3.63 V with typical current consumption of 3.5 mA at 1.8 V and standby current as low as 0.2 µA. It features a 5 ms startup time and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, with no lead, halogen, or antimony.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator supporting frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates from -40°C to 85°C and supplies a LVCMOS/HCMOS-compatible output. The device supports supply voltages from 1.62 V to 3.63 V with typical current consumption of 3.5 mA at 1.8 V and standby current as low as 0.2 µA. It features a 5 ms startup time and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, with no lead, halogen, or antimony.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BIE11-33E-3.072000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BIE11-33E-3.072000
LVCMOS Oscillators SiT8008BIE11-33E-3.072000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BIE11-33E-3.072000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0044.856900 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0449 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.064 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 6.40E-5 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0160.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details