The SiT8008B is a low-power programmable oscillator offering any frequency between 1 MHz and 110 MHz with accuracy to six decimal places. It provides a 100% pin-to-pin drop-in replacement for quartz-based XO devices and supports LVCMOS/HCMOS output. The oscillator is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating temperature ranges from -40°C to 85°C, with supply voltage options from 1.62 V to 3.63 V and typical current consumption of 3.5 mA at 1.8 V. Frequency stability is as low as ±20 ppm, and startup time is 5 ms. The device includes standby mode with current draw as low as 0.2 εA at 1.8 V and meets RoHS, REACH, and halogen-free standards.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BIB83-33E-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |