The SiT8008B is a low-power programmable LVCMOS/HCMOS oscillator offering frequencies from 1 MHz to 110 MHz with accuracy to six decimal places. It is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating temperature ranges from -40°C to 85°C, with supply voltage options from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V and 20 MHz. It features a 5 ms startup time, standby mode with sub-microwatt current, and frequency stability of ±20 ppm inclusive of aging and temperature variation. The device is RoHS and REACH compliant, with no lead, halogen, or antimony. Output rise and fall times are up to 2.7 ns depending on supply voltage. It supports OE and ST pins for output enable and standby control, and requires a 0.1 μF bypass capacitor between Vdd and GND.
1 to 110 MHz, Low Power Oscillator
4MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8008BI-83-33E-4.000000 | 1473-SIT8008BI-83-33E-4.000000-ND |
| Product Name | LVCMOS Oscillators | Oscillators |
| Package / Form Factor | 7.0x5.0 | Surface Mount; 4-SMD, No Lead |
| Frequency | 4 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |