MEMS OSC, 100MHZ, 7X5MM, LVCMOS/HCMOS; Frequency Nom:100MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:50ppm; Supply Voltage Nom:3.3V; Product Range:SiT8008 Series; Oscillator Output Compatibility:LVCMOS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 52AC6573 |
| Product Name | Mems Osc, 100Mhz, 7X5Mm, Lvcmos/hcmos; Frequency Nom Sitime |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 100 MHz |