SiTime Corporation 3V LVCMOS,HCMOS 7.0x5.0mm MEMS RoHS SIT8008BI-83-30S-54.000000

Description
3V LVCMOS,HCMOS 7.0x5.0mm MEMS RoHS
Description
3V LVCMOS,HCMOS 7.0x5.0mm MEMS RoHS

Suppliers

Company
Product
Description
Supplier Links
3V LVCMOS,HCMOS 7.0x5.0mm MEMS RoHS - 707-SIT8008BI-83-30S-54.000000 - Utmel Electronic Limited
Hong Kong, China
3V LVCMOS,HCMOS 7.0x5.0mm MEMS RoHS
707-SIT8008BI-83-30S-54.000000
3V LVCMOS,HCMOS 7.0x5.0mm MEMS RoHS 707-SIT8008BI-83-30S-54.000000
3V LVCMOS,HCMOS 7.0x5.0mm MEMS RoHS

3V LVCMOS,HCMOS 7.0x5.0mm MEMS RoHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Oscillators
Product Number 707-SIT8008BI-83-30S-54.000000
Product Name 3V LVCMOS,HCMOS 7.0x5.0mm MEMS RoHS
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-120-8-33B-CHN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers