SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C, and consuming 3.5 mA typical at 1.8 V. It supports LVCMOS/HCMOS output and comes in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device features a 5 ms startup time, standby mode with μA-level power consumption, and operates across supply voltages from 1.62 V to 3.63 V. It meets RoHS, REACH, and Pb-free requirements, with OE and ST pins for output control and low-power sleep mode. A 0.1 μF decoupling capacitor between Vdd and GND is required.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-83-18E-100.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |