SiTime Corporation LVCMOS Oscillators SiT8008BI-82-33E-48.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator generating frequencies from 1 MHz to 110 MHz with ±20 ppm stability, designed as a drop-in replacement for quartz XOs. It operates from -40°C to +85°C with supply voltage from 1.62 V to 3.63 V and draws 3.5 mA typical at 1.8 V. Startup time is 5 ms, with standby current as low as 0.2 µA. It provides LVCMOS output and is available in industry-standard packages: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, with no Pb, halogens, or antimony. It meets MIL-STD-883F for shock and vibration, JESD22 for temperature cycling, and is MSL1 rated.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator generating frequencies from 1 MHz to 110 MHz with ±20 ppm stability, designed as a drop-in replacement for quartz XOs. It operates from -40°C to +85°C with supply voltage from 1.62 V to 3.63 V and draws 3.5 mA typical at 1.8 V. Startup time is 5 ms, with standby current as low as 0.2 µA. It provides LVCMOS output and is available in industry-standard packages: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, with no Pb, halogens, or antimony. It meets MIL-STD-883F for shock and vibration, JESD22 for temperature cycling, and is MSL1 rated.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BI-82-33E-48.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BI-82-33E-48.000000
LVCMOS Oscillators SiT8008BI-82-33E-48.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BI-82-33E-48.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552ACPJ1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SIT1533AC-H5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details