The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates from -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V. The device features LVCMOS/HCMOS output, 5 ms startup time, and standby mode with current as low as 0.2 µA. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant and serves applications in consumer electronics and high-speed serial interfaces.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-82-33E-12.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |