The SiT8008B series is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operating temperatures from -40°C to 85°C. It features LVCMOS/HCMOS compatible output, a typical supply current of 3.5 mA at 1.8 V, standby current as low as 0.2 µA, and a 5 ms startup time. The device supports supply voltages from 1.62 V to 3.63 V and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with optional pin 1 configurations for OE/ST or NC, and meets MIL-STD-883F and JESD22 environmental standards.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-71-18E-16.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |