The SiT8008B is a low power programmable oscillator offering frequencies between 1 MHz and 110 MHz with optional supply voltages from 1.62 V to 3.63 V. It supports industrial temperature range from -40°C to 85°C, features LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-33-XXS-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |