The SiT8008B is a low-power programmable oscillator providing frequencies from 1 MHz to 110 MHz with a typical current consumption of 3.5 mA at 1.8 V and a startup time of 5 ms. It offers frequency stability as low as ±20 ppm over the industrial temperature range of -40°C to 85°C and operates with supply voltages from 1.62 V to 3.63 V. The device features LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8008BI-33-33N-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |