The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm and operating temperature range from -40°C to 85°C. It features LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
40MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8008BI-32-33E-40.000000 | 1473-SIT8008BI-32-33E-40.000000-ND |
| Product Name | LVCMOS Oscillators | Oscillators |
| Package / Form Factor | 5.0x3.2 | Surface Mount; 4-SMD, No Lead |
| Frequency | 40 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |