The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operating temperature range of -40°C to 85°C. It features LVCMOS/HCMOS output, standby mode with current consumption as low as 0.2 µA, 5 ms startup time, and supply voltage options from 1.62 V to 3.63 V. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with no lead, halogen, or antimony. The part is suitable for DSC, DVR, IP cameras, SSD, and Ethernet applications. The exact part number SIT8008BI-23-33E-49.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8008BI-23-33E-49.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |