SiTime Corporation LVCMOS Oscillators SIT8008BI-22-33E-48.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with ±20 ppm frequency stability, operating from -40°C to 85°C, and consuming 3.5 mA typical at 1.8 V. It features LVCMOS/HCMOS output, a 5 ms startup time, and standby mode for low power consumption. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports supply voltages from 1.62 V to 3.63 V, is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards. The part number SIT8008BI-22-33E-48.000000 corresponds to the SiT8008B series.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with ±20 ppm frequency stability, operating from -40°C to 85°C, and consuming 3.5 mA typical at 1.8 V. It features LVCMOS/HCMOS output, a 5 ms startup time, and standby mode for low power consumption. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports supply voltages from 1.62 V to 3.63 V, is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards. The part number SIT8008BI-22-33E-48.000000 corresponds to the SiT8008B series.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SIT8008BI-22-33E-48.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SIT8008BI-22-33E-48.000000
LVCMOS Oscillators SIT8008BI-22-33E-48.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet
Oscillators - 1473-SIT8008BI-22-33E-48.000000-ND - DigiKey
Thief River Falls, MN, United States
48MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
±25ppm 3.3V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS - 707-SIT8008BI-22-33E-48.000000 - Utmel Electronic Limited
Hong Kong, China
±25ppm 3.3V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS
707-SIT8008BI-22-33E-48.000000
±25ppm 3.3V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS 707-SIT8008BI-22-33E-48.000000
±25ppm 3.3V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS

±25ppm 3.3V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS

Supplier's Site

Technical Specifications

  SiTime Corporation DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number SIT8008BI-22-33E-48.000000 1473-SIT8008BI-22-33E-48.000000-ND 707-SIT8008BI-22-33E-48.000000
Product Name LVCMOS Oscillators Oscillators ±25ppm 3.3V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS
Package / Form Factor 3.2x2.5 Surface Mount; 4-SMD, No Lead
Frequency 48 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1533AC-H5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1533AC-H5-D14-32.768E-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0159.960000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details