SiTime Corporation Oscillators SIT8008BI-22-33E-12.000000

Description
12MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT8008BI-22-33E-12.000000-ND - DigiKey
Thief River Falls, MN, United States
12MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

12MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - SIT8008BI-22-33E-12.000000 - 933871-SIT8008BI-22-33E-12.000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8008BI-22-33E-12.000000
933871-SIT8008BI-22-33E-12.000000
Oscillators - SIT8008BI-22-33E-12.000000 933871-SIT8008BI-22-33E-12.000000
Manufacturer: SiTIME Win Source Part Number: 933871-SIT8008BI-22- 33E-12.000000 Series: SiT8008B Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: SIT8008BI-22-33E-12. 000000G, SIT8008BI-22-33E-12. 000000D, SIT8008BI-22-33E-12. 000000T, SIT8008BI-22-33E-12. 000000E, SIT8008BI-22-33E-12. 000000S, 1473-SIT8008BI-22-33 E-12.000000, SIT8008BI-22-33E-12. 000000X, SIT8008BI-22-33E-12. 000000Y

Manufacturer: SiTIME
Win Source Part Number: 933871-SIT8008BI-22-33E-12.000000
Series: SiT8008B
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: Strip
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: SIT8008BI-22-33E-12.000000G, SIT8008BI-22-33E-12.000000D, SIT8008BI-22-33E-12.000000T, SIT8008BI-22-33E-12.000000E, SIT8008BI-22-33E-12.000000S, 1473-SIT8008BI-22-33E-12.000000, SIT8008BI-22-33E-12.000000X, SIT8008BI-22-33E-12.000000Y

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT8008BI-22-33E-12.000000-ND 933871-SIT8008BI-22-33E-12.000000
Product Name Oscillators Oscillators - SIT8008BI-22-33E-12.000000
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC233-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
VCO / SURF MOUNT / RoHS - ROS-1790-519R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC551CPG4 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 1.8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers