The SiT8008B series is a low-power programmable oscillator capable of generating any frequency between 1 MHz and 110 MHz with accuracy to six decimal places. It is a pin-to-pin replacement for quartz XOs and features a supply voltage range of 1.62 V to 3.63 V, with typical current consumption of 3.5 mA at 1.8 V. Operating temperature spans from -40°C to 85°C, and frequency stability is as low as ±20 ppm inclusive of initial tolerance, aging, and temperature variation. The device supports LVCMOS/HCMOS output, has a 5 ms startup time, and includes standby mode for reduced power consumption. It is offered in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. RoHS and REACH compliant, it meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical durability and solderability.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-22-33E-11.059200 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |