SiTime Corporation LVCMOS Oscillators SiT8008BI-21-33E-9.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering any frequency between 1 MHz and 110 MHz with accuracy to six decimal places. It provides a pin-to-pin replacement for quartz XO devices in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating over a temperature range of -40°C to 85°C, it features a typical current consumption of 3.5 mA at 1.8 V and supports supply voltages from 1.62 V to 3.63 V. The device includes a standby mode with microamp-level current draw, a 5 ms startup time, and LVCMOS/HCMOS compatible output. It is RoHS and REACH compliant, with performance qualified under MIL-STD-883 and JESD22 standards.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering any frequency between 1 MHz and 110 MHz with accuracy to six decimal places. It provides a pin-to-pin replacement for quartz XO devices in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating over a temperature range of -40°C to 85°C, it features a typical current consumption of 3.5 mA at 1.8 V and supports supply voltages from 1.62 V to 3.63 V. The device includes a standby mode with microamp-level current draw, a 5 ms startup time, and LVCMOS/HCMOS compatible output. It is RoHS and REACH compliant, with performance qualified under MIL-STD-883 and JESD22 standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BI-21-33E-9.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BI-21-33E-9.000000
LVCMOS Oscillators SiT8008BI-21-33E-9.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BI-21-33E-9.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.225000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.25E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.007830 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JV-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0400.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details