The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C and consuming 3.5 mA typical at 1.8 V. It supports multiple supply voltage options from 1.62 V to 3.63 V, features LVCMOS/HCMOS compatible output, and includes standby mode for extended battery life. The device offers a fast 5 ms startup time and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards. The part number SiT8008BI-21-25E-27.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-21-25E-27.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |