The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operating temperatures from -40°C to 85°C. It features LVCMOS/HCMOS compatible output, standby mode with currents as low as 0.2 μA at 1.8 V, and a 5 ms startup time. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it operates continuously across supply voltages of 1.62 V to 3.63 V. The device is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
1 to 110 MHz, Low Power Oscillator
6MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8008BI-13-33E-6.000000 | 1473-SIT8008BI-13-33E-6.000000-ND |
| Product Name | LVCMOS Oscillators | Oscillators |
| Package / Form Factor | 2.5x2.0 | Surface Mount; 4-SMD, No Lead |
| Frequency | 6 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |