SiTime Corporation 2.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS SIT8008BI-13-28E-12.000000

Description
2.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS
Description
2.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS

Suppliers

Company
Product
Description
Supplier Links
2.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS - 707-SIT8008BI-13-28E-12.000000 - Utmel Electronic Limited
Hong Kong, China
2.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS
707-SIT8008BI-13-28E-12.000000
2.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS 707-SIT8008BI-13-28E-12.000000
2.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS

2.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Oscillators
Product Number 707-SIT8008BI-13-28E-12.000000
Product Name 2.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0240.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2400 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details